Selecta Products Incandescent Lampholder 10045

Description
" UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE "
Datasheet
Description
" UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10045 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
10045
Incandescent Lampholder 10045
" UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE "

"

  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 10045
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - S4-NO-LEADS/69785 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details