Selecta Products Incandescent Lampholder 10027

Description
1-1/2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING SOLID HICKEY MOUNTING 75 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE
Datasheet
Description
1-1/2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING SOLID HICKEY MOUNTING 75 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10027 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
10027
Incandescent Lampholder 10027
1-1/2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING SOLID HICKEY MOUNTING 75 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE
  • 1-1/2 INCH H SIZE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • SOLID HICKEY MOUNTING
  • 75 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • CANDELABRA LAMP BASE
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 10027
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - S4-NO-LEADS/69785 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details