10020 -- INCANDESCENT LAMPHOLDER
Selecta Products
Incandescent Lampholder
10020
Description
125 V VOLTAGE RATING
PLASTIC BODY MATERIAL
PONY CLEAT CONSTRUCTION
75 W LAMP WATTAGE
MINIATURE LAMP BASE
WHITE BODY COLOR
Description
125 V VOLTAGE RATING
PLASTIC BODY MATERIAL
PONY CLEAT CONSTRUCTION
75 W LAMP WATTAGE
MINIATURE LAMP BASE
WHITE BODY COLOR
Datasheet
Suppliers
Incandescent Lampholder
10020
125 V VOLTAGE RATING
PLASTIC BODY MATERIAL
PONY CLEAT CONSTRUCTION
75 W LAMP WATTAGE
MINIATURE LAMP BASE
WHITE BODY COLOR
- 125 V VOLTAGE RATING
- PLASTIC BODY MATERIAL
- PONY CLEAT CONSTRUCTION
- 75 W LAMP WATTAGE
- MINIATURE LAMP BASE
- WHITE BODY COLOR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lampholders |
|
Product Number
|
10020 |
|
Product Name
|
Incandescent Lampholder |
|
Lamp Base Holder Type
|
Edison Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Voltage
125 volts
Maximum Wattage
250 watts
Material
Plastic / Phenolic
View Details
Keystone Electronics Corp.
Lamp Base Holder Type
LED Holders
View Details
Thomas & Betts Corporation
Lamp Base Holder Type
MEDIUM
Maximum Voltage
250 volts
Maximum Wattage
250 watts
View Details