Selec Controls USA Inc. Digital ammeter Selec MA12-110-CU MA12-110-CU

Description
The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply Specifications: Auxiliary Supply AC: 110V AC ±20% , (60Hz) Supply Frequency 50 / 60Hz Power Consumption 5VA max @ 240V AC Settable Parameters: CT Primary Setting 5,10, 20, 30, 40, 50, 60, 75, 80, 100, 150, 200, 250, 300,400, 500, 600, 800, 1000,1200, 1500, 1600, 2000, 2500, 3000, 4000 CT Secondary Setting 5A Fixed, Environmental Specifications: Temperature Operating: -10 to +55C (14 to 131F) Storage: -20 to +75C (-4 to 167F) Humidity (non-condensing) Upto 95% RH Digital Ammeter MA12-110-CU is panel mount Size 48 x 96mm
Datasheet
Description
The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply Specifications: Auxiliary Supply AC: 110V AC ±20% , (60Hz) Supply Frequency 50 / 60Hz Power Consumption 5VA max @ 240V AC Settable Parameters: CT Primary Setting 5,10, 20, 30, 40, 50, 60, 75, 80, 100, 150, 200, 250, 300,400, 500, 600, 800, 1000,1200, 1500, 1600, 2000, 2500, 3000, 4000 CT Secondary Setting 5A Fixed, Environmental Specifications: Temperature Operating: -10 to +55C (14 to 131F) Storage: -20 to +75C (-4 to 167F) Humidity (non-condensing) Upto 95% RH Digital Ammeter MA12-110-CU is panel mount Size 48 x 96mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital ammeter Selec MA12-110-CU -  - Automation24, Inc.
King of Prussia, PA, United States
Digital ammeter Selec MA12-110-CU
Digital ammeter Selec MA12-110-CU
The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply Specifications: Auxiliary Supply AC: 110V AC ±20% , (60Hz) Supply Frequency 50 / 60Hz Power Consumption 5VA max @ 240V AC Settable Parameters: CT Primary Setting 5,10, 20, 30, 40, 50, 60, 75, 80, 100, 150, 200, 250, 300,400, 500, 600, 800, 1000,1200, 1500, 1600, 2000, 2500, 3000, 4000 CT Secondary Setting 5A Fixed, Environmental Specifications: Temperature Operating: -10 to +55C (14 to 131F) Storage: -20 to +75C (-4 to 167F) Humidity (non-condensing) Upto 95% RH Digital Ammeter MA12-110-CU is panel mount Size 48 x 96mm

The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply Specifications: Auxiliary Supply AC: 110V AC ±20% , (60Hz) Supply Frequency 50 / 60Hz Power Consumption 5VA max @ 240V AC Settable Parameters: CT Primary Setting 5,10, 20, 30, 40, 50, 60, 75, 80, 100, 150, 200, 250, 300,400, 500, 600, 800, 1000,1200, 1500, 1600, 2000, 2500, 3000, 4000 CT Secondary Setting 5A Fixed, Environmental Specifications: Temperature Operating: -10 to +55C (14 to 131F) Storage: -20 to +75C (-4 to 167F) Humidity (non-condensing) Upto 95% RH Digital Ammeter MA12-110-CU is panel mount Size 48 x 96mm

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Digital Ammeters
Product Name Digital ammeter Selec MA12-110-CU
Form Factor Panel mounting
Unlock Full Specs
to access all available technical data

Similar Products

Ammeters - 313485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Operating Temp 40 C (104 F)
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
Ohmmeter - PCE-IT55 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type AC / DC
Options & Features Battery powered
View Details
APM Analogue Effect Digital Panel Meter - APM - Trumeter Company, Inc.
Specs
Measurement Type AC; DC; AC / DC
Display Digits 4 Digits
Operating Temp -10 to 50 C (14 to 122 F)
View Details