Seiko Instruments USA, Inc. Crystals VT200F-6PF20PPM

Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 728-1000-ND - DigiKey
Thief River Falls, MN, United States
Crystals
728-1000-ND
Crystals 728-1000-ND
32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
CRYSTAL 32.7680KHZ 6PF T/H - 698-VT200F-6PF20PPM - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 32.7680KHZ 6PF T/H
698-VT200F-6PF20PPM
CRYSTAL 32.7680KHZ 6PF T/H 698-VT200F-6PF20PPM
CRYSTAL 32.7680KHZ 6PF T/H

CRYSTAL 32.7680KHZ 6PF T/H

Supplier's Site
CRYSTAL 32.7680KHZ 6PF TH

CRYSTAL 32.7680KHZ 6PF TH

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 6PF TH

CRYSTAL 32.7680KHZ 6PF TH

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 728-1000-ND 698-VT200F-6PF20PPM VT200F-6PF20PPM VT200F-6PF20PPM
Product Name Crystals CRYSTAL 32.7680KHZ 6PF T/H Crystals Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial Through Hole Through Hole Through Hole
Features / Standards Lead-Free RoHS
Load Capacitance 6 pF 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719258 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Units - 1734428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-110.5-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers