Seiko Instruments USA, Inc. Crystals SSPT7F-9PF10-R

Description
32.768kHz ±10ppm Crystal 9pF 65 kOhms 4-SMD, Flat Leads
Request a Quote Datasheet
Description
32.768kHz ±10ppm Crystal 9pF 65 kOhms 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 728-SSPT7F-9PF10-RCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 9pF 65 kOhms 4-SMD, Flat Leads

32.768kHz ±10ppm Crystal 9pF 65 kOhms 4-SMD, Flat Leads

Buy Now Datasheet
Crystals - 728-SSPT7F-9PF10-RTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 9pF 65 kOhms 4-SMD, Flat Leads

32.768kHz ±10ppm Crystal 9pF 65 kOhms 4-SMD, Flat Leads

Buy Now Datasheet
Crystals - 728-SSPT7F-9PF10-RDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 9pF 65 kOhms 4-SMD, Flat Leads

32.768kHz ±10ppm Crystal 9pF 65 kOhms 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 728-SSPT7F-9PF10-RCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, Flat Lead, 3 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details