Seiko Instruments, Inc. Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs SC32S-9PF20PPM

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Memory>Configu ration PROMs for FPGAs Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 3.7GHz Center Frequency Tolerance: ±0.5% ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Memory>Configu ration PROMs for FPGAs Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 3.7GHz Center Frequency Tolerance: ±0.5% ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs
Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Memory>Configu ration PROMs for FPGAs Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 3.7GHz Center Frequency Tolerance: ±0.5% ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Memory>Configuration PROMs for FPGAs
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 3.7GHz Center
Frequency Tolerance: ±0.5%
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Name Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details