Seiko Instruments USA, Inc. Oscillators - SC32S-7PF20PPM SC32S-7PF20PPM

Description
Manufacturer: Seiko Instruments Win Source Part Number: 850486-SC32S-7PF20PP M Series: SC32S Features: 32.768 kHz Crystal 70 kOhms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.60.0010 Other Part Number: 728-1074-1, 728-1074-2, Q-SC32S0322070AAAF, 728-1074-6
Request a Quote Datasheet
Description
Manufacturer: Seiko Instruments Win Source Part Number: 850486-SC32S-7PF20PP M Series: SC32S Features: 32.768 kHz Crystal 70 kOhms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.60.0010 Other Part Number: 728-1074-1, 728-1074-2, Q-SC32S0322070AAAF, 728-1074-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SC32S-7PF20PPM - 850486-SC32S-7PF20PPM - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SC32S-7PF20PPM
850486-SC32S-7PF20PPM
Oscillators - SC32S-7PF20PPM 850486-SC32S-7PF20PPM
Manufacturer: Seiko Instruments Win Source Part Number: 850486-SC32S-7PF20PP M Series: SC32S Features: 32.768 kHz Crystal 70 kOhms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.60.0010 Other Part Number: 728-1074-1, 728-1074-2, Q-SC32S0322070AAAF, 728-1074-6

Manufacturer: Seiko Instruments
Win Source Part Number: 850486-SC32S-7PF20PPM
Series: SC32S
Features: 32.768 kHz Crystal 70 kOhms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.60.0010
Other Part Number: 728-1074-1, 728-1074-2, Q-SC32S0322070AAAF, 728-1074-6

Buy Now Datasheet
Crystals - 728-1074-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 728-1074-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 728-1074-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Supplier's Site
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals Crystals
Product Number 850486-SC32S-7PF20PPM 728-1074-2-ND SC32S-7PF20PPM SC32S-7PF20PPM
Product Name Oscillators - SC32S-7PF20PPM Crystals Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 7 pF 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-12.800-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-470-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - 5962-89503012A - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details