Seiko Instruments USA, Inc. Crystals SC12S-12.5PF20PPM

Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 728-1132-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 728-1132-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 728-1132-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 728-1132-6-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - XC573TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 6720303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details