Seiko Instruments, Inc. IC VOLT DETECTOR 4.4V SOT89-3 S-80844KLUA-D2AT2G

Description
IC VOLT DETECTOR 4.4V SOT89-3
Description
IC VOLT DETECTOR 4.4V SOT89-3

Suppliers

Company
Product
Description
Supplier Links
IC VOLT DETECTOR 4.4V SOT89-3 - 698-S-80844KLUA-D2AT2G - Utmel Electronic Limited
Hong Kong, China
IC VOLT DETECTOR 4.4V SOT89-3
698-S-80844KLUA-D2AT2G
IC VOLT DETECTOR 4.4V SOT89-3 698-S-80844KLUA-D2AT2G
IC VOLT DETECTOR 4.4V SOT89-3

IC VOLT DETECTOR 4.4V SOT89-3

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Electrical Voltage Sensors
Product Number 698-S-80844KLUA-D2AT2G
Product Name IC VOLT DETECTOR 4.4V SOT89-3
Electrical Output Outputs an analog voltage signal
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details