Seiko Instruments USA, Inc. Batteries Rechargeable (Secondary) MS614S-FL28E

Description
Coin, 6.8mm 3V Lithium Battery Rechargeable (Secondary) 3.4mAh
Request a Quote Datasheet
Description
Coin, 6.8mm 3V Lithium Battery Rechargeable (Secondary) 3.4mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 728-1045-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
728-1045-ND
Batteries Rechargeable (Secondary) 728-1045-ND
Coin, 6.8mm 3V Lithium Battery Rechargeable (Secondary) 3.4mAh

Coin, 6.8mm 3V Lithium Battery Rechargeable (Secondary) 3.4mAh

Buy Now Datasheet
Batteries Rechargeable (Secondary) - MS614S-FL28E - 846530-MS614S-FL28E - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - MS614S-FL28E
846530-MS614S-FL28E
Batteries Rechargeable (Secondary) - MS614S-FL28E 846530-MS614S-FL28E
Manufacturer: Seiko Instruments Win Source Part Number: 846530-MS614S-FL28E Series: MS614SE Features: 3 V Battery Rechargeable (Secondary) Part Status: Obsolete Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8507.60.0020

Manufacturer: Seiko Instruments
Win Source Part Number: 846530-MS614S-FL28E
Series: MS614SE
Features: 3 V Battery Rechargeable (Secondary)
Part Status: Obsolete
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8507.60.0020

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - MS614S-FL28E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
MS614S-FL28E
Battery Products - Batteries Rechargeable (Secondary) MS614S-FL28E
BATT LITH 3V 3.4MAH COIN 6.8MM

BATT LITH 3V 3.4MAH COIN 6.8MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 728-1045-ND 846530-MS614S-FL28E MS614S-FL28E
Product Name Batteries Rechargeable (Secondary) Batteries Rechargeable (Secondary) - MS614S-FL28E Battery Products - Batteries Rechargeable (Secondary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.0034 ampere-hr 0.0034 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1443-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details