Seiko Instruments USA, Inc. Batteries Rechargeable (Secondary) HB414-IV02E

Description
Coin, 4.8mm 3V Lithium Battery Rechargeable (Secondary) 300µAh
Request a Quote Datasheet
Description
Coin, 4.8mm 3V Lithium Battery Rechargeable (Secondary) 300µAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 728-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
728-1042-2-ND
Batteries Rechargeable (Secondary) 728-1042-2-ND
Coin, 4.8mm 3V Lithium Battery Rechargeable (Secondary) 300µAh

Coin, 4.8mm 3V Lithium Battery Rechargeable (Secondary) 300µAh

Buy Now Datasheet
3V Battery Rechargeable - 91-HB414-IV02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Rechargeable
91-HB414-IV02E
3V Battery Rechargeable 91-HB414-IV02E
BATT LITH 3V 300UAH COIN 4.8MM Product overview: HB414-IV02E from Seiko Instruments is a Battery Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Rechargeable, Batteries Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 91-HB414-IV02E can be used for catalog matching and distributor lookup.

BATT LITH 3V 300UAH COIN 4.8MM Product overview: HB414-IV02E from Seiko Instruments is a Battery Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Rechargeable, Batteries Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 91-HB414-IV02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - HB414-IV02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
HB414-IV02E
Battery Products - Batteries Rechargeable (Secondary) HB414-IV02E
BATT LITH 3V 300UAH COIN 4.8MM

BATT LITH 3V 300UAH COIN 4.8MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 728-1042-2-ND 91-HB414-IV02E HB414-IV02E
Product Name Batteries Rechargeable (Secondary) 3V Battery Rechargeable Battery Products - Batteries Rechargeable (Secondary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 3.00E-4 ampere-hr 3.00E-4 ampere-hr 3.00E-4 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details