Manufacturer: Seiko Instruments
Category: Capacitors -Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: CPH3225A
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Capacitance: 11 mF
Termination: SMD (SMT) Tabs
Mounting Type: Surface Mount
Package / Case: 1210 (3225 Metric)
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
11mF (EDLC) Supercapacitor 3.3V 1210 (3225 Metric)
11mF (EDLC) Supercapacitor 3.3V 1210 (3225 Metric)
11mF (EDLC) Supercapacitor 3.3V 1210 (3225 Metric)
CAP 11MF 3.3V SURFACE MNT
CAP 11MF 3.3V SURFACE MNT
CAP 11MF 3.3V SURFACE MNT
| Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 728-1067-2-ND | 728-1067-6-ND | CPH3225A-2K | CPH3225A-2K | CPH3225A-2K | |
| Product Name | Capacitors -Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Film Capacitors | Single-Layer | Multilayer | ||
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | ||
| Lead Style | Surface Mount (SMT); Tab; SMD (SMT) Tabs | Surface Mount (SMT); Tab; SMD (SMT) Tabs | ||||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 1210 (3225 Metric) | Surface Mount Technology; Surface Mount |