100MHz SO (SAW) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | XG-1000CA100.0000M-CB-ND |
| Product Name | Oscillators |
| Oscillator Type | SO (SAW) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 50 ppm |