EPSON Robots Osc, 28.6364Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Epson X1G004451008412

Description
OSC, 28.6364MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:SG5032CAN Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
OSC, 28.6364MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:SG5032CAN Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 28.6364Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Epson - 72Y6596 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 28.6364Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Epson
72Y6596
Osc, 28.6364Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Epson 72Y6596
OSC, 28.6364MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:SG5032CAN Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 28.6364MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:SG5032CAN Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 72Y6596
Product Name Osc, 28.6364Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details