EPSON Robots Crystal,tcxo, Tg-5006Cg-12H, 26 Mhz, Smd; Frequency Nom Epson X1G0042110003

Description
CRYSTAL,TCXO, TG-5006CG-12H, 26 MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:0.5ppm; Oscillator Case:SMD, 2.5mm x 2mm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Product Range:TG-5006CG RoHS Compliant: Yes
Description
CRYSTAL,TCXO, TG-5006CG-12H, 26 MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:0.5ppm; Oscillator Case:SMD, 2.5mm x 2mm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Product Range:TG-5006CG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal,tcxo, Tg-5006Cg-12H, 26 Mhz, Smd; Frequency Nom Epson - 85X8277 - Newark, An Avnet Company
Chicago, IL, United States
Crystal,tcxo, Tg-5006Cg-12H, 26 Mhz, Smd; Frequency Nom Epson
85X8277
Crystal,tcxo, Tg-5006Cg-12H, 26 Mhz, Smd; Frequency Nom Epson 85X8277
CRYSTAL,TCXO, TG-5006CG-12H, 26 MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:0.5ppm; Oscillator Case:SMD, 2.5mm x 2mm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Product Range:TG-5006CG RoHS Compliant: Yes

CRYSTAL,TCXO, TG-5006CG-12H, 26 MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:0.5ppm; Oscillator Case:SMD, 2.5mm x 2mm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3V; Product Range:TG-5006CG RoHS Compliant: Yes

Supplier's Site
Oscillators, Resonators, and Crystals - X1G0042110003 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X1G0042110003
Oscillators, Resonators, and Crystals X1G0042110003
Peak Shaving Sine Wave 2.85V~3.15V 26MHz SMD2520-6P Temperature Compensated Crystal Oscillators (TCXO) ROHS

Peak Shaving Sine Wave 2.85V~3.15V 26MHz SMD2520-6P Temperature Compensated Crystal Oscillators (TCXO) ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Oscillators
Product Number 85X8277 X1G0042110003
Product Name Crystal,tcxo, Tg-5006Cg-12H, 26 Mhz, Smd; Frequency Nom Epson Oscillators, Resonators, and Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Crystals - ECS-120-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IN - 1108376-TLC556IN - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 2.1 MHz
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details