EPSON Robots Oscillator, Spxo, Sg-210Stf, 1.8432 Mhz; Frequency Nom Epson X1G0041710006

Description
OSCILLATOR, SPXO, SG-210STF, 1.8432 MHZ; Frequency Nom:1.8432MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:SG-210STF Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
OSCILLATOR, SPXO, SG-210STF, 1.8432 MHZ; Frequency Nom:1.8432MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:SG-210STF Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Spxo, Sg-210Stf, 1.8432 Mhz; Frequency Nom Epson - 85X8232 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Spxo, Sg-210Stf, 1.8432 Mhz; Frequency Nom Epson
85X8232
Oscillator, Spxo, Sg-210Stf, 1.8432 Mhz; Frequency Nom Epson 85X8232
OSCILLATOR, SPXO, SG-210STF, 1.8432 MHZ; Frequency Nom:1.8432MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:SG-210STF Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, SPXO, SG-210STF, 1.8432 MHZ; Frequency Nom:1.8432MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:SG-210STF Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 85X8232
Product Name Oscillator, Spxo, Sg-210Stf, 1.8432 Mhz; Frequency Nom Epson
Oscillator Type SPXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 1.84 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45116GC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - CS00095AC-J1-DCC-32.7707-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers