EPSON Robots Tcxo, Gps, 38.4Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Epson X1G004131001112

Description
TCXO, GPS, 38.4MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:0.5ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:3.3V; Product Range:TG-5006CJ Series; Operating Temperature Min:-30°C; Operating RoHS Compliant: Yes
Description
TCXO, GPS, 38.4MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:0.5ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:3.3V; Product Range:TG-5006CJ Series; Operating Temperature Min:-30°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tcxo, Gps, 38.4Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Epson - 72Y6568 - Newark, An Avnet Company
Chicago, IL, United States
Tcxo, Gps, 38.4Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Epson
72Y6568
Tcxo, Gps, 38.4Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Epson 72Y6568
TCXO, GPS, 38.4MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:0.5ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:3.3V; Product Range:TG-5006CJ Series; Operating Temperature Min:-30°C; Operating RoHS Compliant: Yes

TCXO, GPS, 38.4MHZ, 2X1.6MM, CLIP SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:0.5ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:3.3V; Product Range:TG-5006CJ Series; Operating Temperature Min:-30°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 72Y6568
Product Name Tcxo, Gps, 38.4Mhz, 2X1.6Mm, Clip Sine; Frequency Nom Epson
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-12.800-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 7675336P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S733025T-32.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 32 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details