EPSON Robots Crystal, Tcxo, Tg-5006Cj-17H, 16.369 Mhz; Frequency Nom Epson X1G0041310008

Description
CRYSTAL, TCXO, TG-5006CJ-17H, 16.369 MHZ; Frequency Nom:16.369MHz; Frequency Stability + / -:2ppm; Oscillator Case:SMD, 2mm x 1.6mm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Product Range:TG-5006CJ RoHS Compliant: Yes
Description
CRYSTAL, TCXO, TG-5006CJ-17H, 16.369 MHZ; Frequency Nom:16.369MHz; Frequency Stability + / -:2ppm; Oscillator Case:SMD, 2mm x 1.6mm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Product Range:TG-5006CJ RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, Tcxo, Tg-5006Cj-17H, 16.369 Mhz; Frequency Nom Epson - 45X5560 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Tcxo, Tg-5006Cj-17H, 16.369 Mhz; Frequency Nom Epson
45X5560
Crystal, Tcxo, Tg-5006Cj-17H, 16.369 Mhz; Frequency Nom Epson 45X5560
CRYSTAL, TCXO, TG-5006CJ-17H, 16.369 MHZ; Frequency Nom:16.369MHz; Frequency Stability + / -:2ppm; Oscillator Case:SMD, 2mm x 1.6mm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Product Range:TG-5006CJ RoHS Compliant: Yes

CRYSTAL, TCXO, TG-5006CJ-17H, 16.369 MHZ; Frequency Nom:16.369MHz; Frequency Stability + / -:2ppm; Oscillator Case:SMD, 2mm x 1.6mm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Product Range:TG-5006CJ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 45X5560
Product Name Crystal, Tcxo, Tg-5006Cj-17H, 16.369 Mhz; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Surface Mount Crystals - ECS-122.8-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers