EPSON Robots Oscillator, Spxo, Sg-210Seh, 125 Mhz; Frequency Nom Epson X1G0039510001

Description
OSCILLATOR, SPXO, SG-210SEH, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:SG-210S Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
OSCILLATOR, SPXO, SG-210SEH, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:SG-210S Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Spxo, Sg-210Seh, 125 Mhz; Frequency Nom Epson - 45X5553 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Spxo, Sg-210Seh, 125 Mhz; Frequency Nom Epson
45X5553
Oscillator, Spxo, Sg-210Seh, 125 Mhz; Frequency Nom Epson 45X5553
OSCILLATOR, SPXO, SG-210SEH, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:SG-210S Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, SPXO, SG-210SEH, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:SG-210S Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 45X5553
Product Name Oscillator, Spxo, Sg-210Seh, 125 Mhz; Frequency Nom Epson
Oscillator Type SPXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-355-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 863-510AAA2M00000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details