Seiko Epson Corporation Crystal Oscillator/Oscillator/Resonator >> Crystals X1E0000210621

Description
25MHz 贴片晶振 9pF ±10ppm SMD3225-4P Crystals ROHS
Datasheet
Description
25MHz 贴片晶振 9pF ±10ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - X1E0000210621 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
X1E0000210621
Crystal Oscillator/Oscillator/Resonator >> Crystals X1E0000210621
25MHz 贴片晶振 9pF ±10ppm SMD3225-4P Crystals ROHS

25MHz 贴片晶振 9pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet
Oscillators, Resonators, and Crystals - X1E0000210621 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X1E0000210621
Oscillators, Resonators, and Crystals X1E0000210621
25MHz Surface Mount Crystal 9pF ±10ppm SMD3225-4P Crystals ROHS

25MHz Surface Mount Crystal 9pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number X1E0000210621 X1E0000210621
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals Oscillators, Resonators, and Crystals
Features / Standards RoHS
Frequency 25 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-13.560-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details