EPSON Robots Crystal, 25Mhz, 9Pf, 3.2 X 2.5Mm; Frequency Nom Epson X1E0000210132

Description
CRYSTAL, 25MHZ, 9PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:TSX-3225 Series RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 25MHZ, 9PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:TSX-3225 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 25Mhz, 9Pf, 3.2 X 2.5Mm; Frequency Nom Epson - 15R2559 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 9Pf, 3.2 X 2.5Mm; Frequency Nom Epson
15R2559
Crystal, 25Mhz, 9Pf, 3.2 X 2.5Mm; Frequency Nom Epson 15R2559
CRYSTAL, 25MHZ, 9PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:TSX-3225 Series RoHS Compliant: Yes

CRYSTAL, 25MHZ, 9PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:TSX-3225 Series RoHS Compliant: Yes

Supplier's Site
Crystal, Tsx-3225, 25 Mhz, 9 Pf; Frequency Nom Epson - 85X8193 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Tsx-3225, 25 Mhz, 9 Pf; Frequency Nom Epson
85X8193
Crystal, Tsx-3225, 25 Mhz, 9 Pf; Frequency Nom Epson 85X8193
CRYSTAL, TSX-3225, 25 MHZ, 9 PF; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:TSX-3225 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, TSX-3225, 25 MHZ, 9 PF; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:TSX-3225 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 15R2559
Product Name Crystal, 25Mhz, 9Pf, 3.2 X 2.5Mm; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 1735831 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillators - 8136220 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details