Seiko Epson Corporation Oscillators, Resonators, and Crystals X1A0000610021

Description
32.768kHz Surface Mount Crystal 6pF ±20ppm SMD2012-2P Crystals ROHS
Description
32.768kHz Surface Mount Crystal 6pF ±20ppm SMD2012-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X1A0000610021 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X1A0000610021
Oscillators, Resonators, and Crystals X1A0000610021
32.768kHz Surface Mount Crystal 6pF ±20ppm SMD2012-2P Crystals ROHS

32.768kHz Surface Mount Crystal 6pF ±20ppm SMD2012-2P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number X1A0000610021
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 216265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - 50-ECS-120-8-33B2Q-JVY-TR3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 150 ppm
Load Capacitance 8 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details