Epson Electronics America, Inc. Programmable Oscillators SGR-8002DC-PHC

Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SGR-8002DC-PHC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SGR-8002DC-PHC-ND
Programmable Oscillators SGR-8002DC-PHC-ND
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)

XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)

Buy Now Datasheet
Crystals, Oscillators, Resonators - Programmable Oscillators - 1340753-SGR-8002DC-PHC - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Programmable Oscillators
1340753-SGR-8002DC-PHC
Crystals, Oscillators, Resonators - Programmable Oscillators 1340753-SGR-8002DC-PHC
Win Source Part Number: 1340753-SGR-8002DC-P HC Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: SG-8002 Type: XO (Standard) Package: Tube Size / Dimension: 0.539" L x 0.260" W (13.70mm x 6.60mm) Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1 Function: Enable/Disable Output: CMOS Frequency Stability: ±100ppm Current - Supply (Max): 45mA Available Frequency Range: 1 MHz ~ 125 MHz Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 8-DIP, 4 Leads (Half Size) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: EPSON Current - Supply (Disable) (Max): 30 mA

Win Source Part Number: 1340753-SGR-8002DC-PHC
Category: Crystals, Oscillators, Resonators - Programmable Oscillators
Series: SG-8002
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.539" L x 0.260" W (13.70mm x 6.60mm)
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±100ppm
Current - Supply (Max): 45mA
Available Frequency Range: 1 MHz ~ 125 MHz
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: 8-DIP, 4 Leads (Half Size)
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: EPSON
Current - Supply (Disable) (Max): 30 mA

Buy Now Datasheet
Programmable Oscillators - SGR-8002DC-PHC - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SGR-8002DC-PHC
Programmable Oscillators SGR-8002DC-PHC
XTAL OSC PROG XO CMOS 5V 100PPM

XTAL OSC PROG XO CMOS 5V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number SGR-8002DC-PHC-ND 1340753-SGR-8002DC-PHC SGR-8002DC-PHC
Product Name Programmable Oscillators Crystals, Oscillators, Resonators - Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size) 8-DIP, 4 Leads (Half Size) Through Hole
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - SN74LVC1GX04DCKR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details