Manufacturer: Epson ToYoCom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158760-SG8002JAPHB4
Length: 14 mm
Height: 4.45 mm
Frequency Stability: 50 ppm
Load Capacitance: 15 pF
Number of Pins: 4
Width: 8.65 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1158760-SG8002JAPHB4MHZ |
| Product Name | Custom Parts - Custom Parts (S - T) - SG8002JAPHB4MHZ |