Epson Electronics America, Inc. Crystals, Oscillators, Resonators - Oscillators SG7050CAN 32.000000M-TJGA3

Description
Win Source Part Number: 1174327-SG7050CAN 32.000000M-TJGA3 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SG7050CAN Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 32 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA Current - Supply (Disable) (Max): 2.7µA Voltage - Supply: 1.6V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): SG7050CAN-32.000000M -TJGA3; SG7050CAN32.000000M- TJGA3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: EPSON Other Names: SG7050CAN 32.000000M-TJGA3-ND, SG7050CAN32.000000M- TJGA3,X1G00448100091 2
Request a Quote Datasheet
Description
Win Source Part Number: 1174327-SG7050CAN 32.000000M-TJGA3 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SG7050CAN Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 32 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA Current - Supply (Disable) (Max): 2.7µA Voltage - Supply: 1.6V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): SG7050CAN-32.000000M -TJGA3; SG7050CAN32.000000M- TJGA3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: EPSON Other Names: SG7050CAN 32.000000M-TJGA3-ND, SG7050CAN32.000000M- TJGA3,X1G00448100091 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1174327-SG7050CAN 32.000000M-TJGA3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1174327-SG7050CAN 32.000000M-TJGA3
Crystals, Oscillators, Resonators - Oscillators 1174327-SG7050CAN 32.000000M-TJGA3
Win Source Part Number: 1174327-SG7050CAN 32.000000M-TJGA3 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SG7050CAN Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 32 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA Current - Supply (Disable) (Max): 2.7µA Voltage - Supply: 1.6V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): SG7050CAN-32.000000M -TJGA3; SG7050CAN32.000000M- TJGA3; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: EPSON Other Names: SG7050CAN 32.000000M-TJGA3-ND, SG7050CAN32.000000M- TJGA3,X1G00448100091 2

Win Source Part Number: 1174327-SG7050CAN 32.000000M-TJGA3
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SG7050CAN
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 32 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA
Current - Supply (Disable) (Max): 2.7µA
Voltage - Supply: 1.6V ~ 3.6V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): SG7050CAN-32.000000M-TJGA3; SG7050CAN32.000000M-TJGA3;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: EPSON
Other Names: SG7050CAN 32.000000M-TJGA3-ND,SG7050CAN32.000000M-TJGA3,X1G004481000912

Buy Now Datasheet
Oscillators - SG7050CAN32.000000M-TJGA3-ND - DigiKey
Thief River Falls, MN, United States
32MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

32MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1174327-SG7050CAN 32.000000M-TJGA3 SG7050CAN32.000000M-TJGA3-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 32 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Programmable Oscillators - 510AAB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details