EPSON Robots Crystal Oscillator, Smd, 4Mhz; Product Range Epson SG615P-4MHZ

Description
CRYSTAL OSCILLATOR, SMD, 4MHZ; Product Range:SG-615 Series; Frequency Nom:4MHz; Frequency Stability + / -:-; Supply Voltage Nom:5V; Oscillator Case:SMD, 14mm x 9.8mm; Oscillator Output Compatibility:CMOS / TTL; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL OSCILLATOR, SMD, 4MHZ; Product Range:SG-615 Series; Frequency Nom:4MHz; Frequency Stability + / -:-; Supply Voltage Nom:5V; Oscillator Case:SMD, 14mm x 9.8mm; Oscillator Output Compatibility:CMOS / TTL; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator, Smd, 4Mhz; Product Range Epson - 01M8850 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Smd, 4Mhz; Product Range Epson
01M8850
Crystal Oscillator, Smd, 4Mhz; Product Range Epson 01M8850
CRYSTAL OSCILLATOR, SMD, 4MHZ; Product Range:SG-615 Series; Frequency Nom:4MHz; Frequency Stability + / -:-; Supply Voltage Nom:5V; Oscillator Case:SMD, 14mm x 9.8mm; Oscillator Output Compatibility:CMOS / TTL; Operating Temperature RoHS Compliant: Yes

CRYSTAL OSCILLATOR, SMD, 4MHZ; Product Range:SG-615 Series; Frequency Nom:4MHz; Frequency Stability + / -:-; Supply Voltage Nom:5V; Oscillator Case:SMD, 14mm x 9.8mm; Oscillator Output Compatibility:CMOS / TTL; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 01M8850
Product Name Crystal Oscillator, Smd, 4Mhz; Product Range Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC242-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details