Manufacturer: Epson Electronics America Inc-Semiconductor Div
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008884-SG531PH50MHZ
Capacitance: 50 pF
Frequency: 50 MHz
Operating Supply Voltage: 5 V
Load Capacitance: 50 pF
Number of Pins: 4
Rise Time: 5 ns
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008884-SG531PH50MHZ |
| Product Name | OEM Parts - OEM Parts ( S ) - SG531PH50MHZ |