Epson Electronics America, Inc. Oscillators SG5032VAN 100.000000M-KEGA3

Description
100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SER3979TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SER3979TR-ND
Oscillators SER3979TR-ND
100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - SER3979CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SER3979CT-ND
Oscillators SER3979CT-ND
100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - SER3979DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SER3979DKR-ND
Oscillators SER3979DKR-ND
100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1195813-SG5032VAN 100.000000M-KEGA3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1195813-SG5032VAN 100.000000M-KEGA3
Crystals, Oscillators, Resonators - Oscillators 1195813-SG5032VAN 100.000000M-KEGA3
Win Source Part Number: 1195813-SG5032VAN 100.000000M-KEGA3 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SG5032 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: LVDS Current - Supply (Max): 30mA Current - Supply (Disable) (Max): 20mA Voltage - Supply: 2.5V ~ 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): SG5032VAN100.000000M -KEGA3; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: EPSON Other Names: SG5032VAN100.000000M -KEGA3,833571,SER397 9TR,SER3979DKR,X1G00 4261002312,SER3979CT

Win Source Part Number: 1195813-SG5032VAN 100.000000M-KEGA3
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SG5032
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Current - Supply (Max): 30mA
Current - Supply (Disable) (Max): 20mA
Voltage - Supply: 2.5V ~ 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): SG5032VAN100.000000M-KEGA3;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: EPSON
Other Names: SG5032VAN100.000000M-KEGA3,833571,SER3979TR,SER3979DKR,X1G004261002312,SER3979CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number SER3979TR-ND 1195813-SG5032VAN 100.000000M-KEGA3
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillators - 7960536P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - 1473-SIT9121AI-2C1-33E200.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers