XTAL OSC XO 8.0000MHZ CMOS SMD
8MHz XO (Standard) CMOS Oscillator 4.5V ~ 5.5V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 8.0000MHZ CMOS SMD
Win Source Part Number: 1314578-SG5032CCN 8.000000M-HJGA3
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SG5032
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.051" (1.30mm)
Mounting: SMD (SMT)
Frequency: 8 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 20mA
Current - Supply (Disable) (Max): 10mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: EPSON
XTAL OSC XO 8.0000MHZ CMOS SMD
XTAL OSC XO 8.0000MHZ CMOS SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 114-SG5032CCN8.000000M-HJGA3DKR-ND | 1314578-SG5032CCN 8.000000M-HJGA3 | SG5032CCN 8.000000M-HJGA3 | SG5032CCN 8.000000M-HJGA3 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |