Epson Electronics America, Inc. Oscillators SG5032CAN 40.000000M-TJGA3

Description
40MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 114-SG5032CAN40.000000M-TJGA3TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 114-SG5032CAN40.000000M-TJGA3DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 40.0000MHZ CMOS SMD

XTAL OSC XO 40.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - 114-SG5032CAN40.000000M-TJGA3CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 40.0000MHZ CMOS SMD

XTAL OSC XO 40.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1011879-SG5032CAN 40.000000M-TJGA3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1011879-SG5032CAN 40.000000M-TJGA3
Crystals, Oscillators, Resonators - Oscillators 1011879-SG5032CAN 40.000000M-TJGA3
Win Source Part Number: 1011879-SG5032CAN 40.000000M-TJGA3 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SG5032 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 40 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA Current - Supply (Disable) (Max): 2.7µA Voltage - Supply: 1.6V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: EPSON Other Names: X1G004451001212,SG50 32CAN40.000000M-TJGA 3,SG5032CAN 40.000000M-TJGA3-ND

Win Source Part Number: 1011879-SG5032CAN 40.000000M-TJGA3
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SG5032
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 40 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA
Current - Supply (Disable) (Max): 2.7µA
Voltage - Supply: 1.6V ~ 3.6V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: EPSON
Other Names: X1G004451001212,SG5032CAN40.000000M-TJGA3,SG5032CAN 40.000000M-TJGA3-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 114-SG5032CAN40.000000M-TJGA3TR-ND 1011879-SG5032CAN 40.000000M-TJGA3
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA170M000AAGR - Richardson RFPD
Specs
Frequency 170 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers