Epson Electronics America, Inc. Oscillators SG5032CAN 10.000000M-TJGA3

Description
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SER3938CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SER3938CT-ND
Oscillators SER3938CT-ND
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SER3938DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SER3938DKR-ND
Oscillators SER3938DKR-ND
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SER3938TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SER3938TR-ND
Oscillators SER3938TR-ND
10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SG5032CAN 10.000000M-TJGA3 - 933339-SG5032CAN 10.000000M-TJGA3 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SG5032CAN 10.000000M-TJGA3
933339-SG5032CAN 10.000000M-TJGA3
Oscillators - SG5032CAN 10.000000M-TJGA3 933339-SG5032CAN 10.000000M-TJGA3
Manufacturer: Epson Company Win Source Part Number: 933339-SG5032CAN 10.000000M-TJGA3 Series: SG5032 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001 Other Part Number: X1G004451001312, SG5032CAN10.000000M- TJGA3, SER3938TR, SER3938DKR, SER3938CT

Manufacturer: Epson Company
Win Source Part Number: 933339-SG5032CAN 10.000000M-TJGA3
Series: SG5032
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8542.39.0001
Other Part Number: X1G004451001312, SG5032CAN10.000000M-TJGA3, SER3938TR, SER3938DKR, SER3938CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number SER3938CT-ND 933339-SG5032CAN 10.000000M-TJGA3
Product Name Oscillators Oscillators - SG5032CAN 10.000000M-TJGA3
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7217BIPI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details