200MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead
200MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead
200MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead
Win Source Part Number: 1366433-SG3225VAN 200.000000M-KEGA3
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: EPSON
Series: SG3225VAN
Package: Tape & Reel
Product Status: Active
Frequency: 200 MHz
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 2.5V ~ 3.3V
Current - Supply (Max): 30mA
Base Resonator: Crystal
Output: LVDS
Frequency Stability: ±30ppm
Current - Supply (Disable) (Max): 20mA
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SER3932CT-ND | 1366433-SG3225VAN 200.000000M-KEGA3 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | 6-SMD, No Lead |
| Features / Standards | Lead-Free | |
| Frequency Stability | 30 ppm | 30 ppm |