Win Source Part Number: 1092548-SG3225VAN 125.000000M-KEGA3
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SG3225VAN
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±30ppm
Current - Supply (Max): 30mA
Current - Supply (Disable) (Max): 20mA
Voltage - Supply: 2.5V ~ 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ASTMHTD-120.000MHZ-A
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: EPSON
Other Names: SER3930DKR,SER3930TR
125MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead
125MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead
125MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 125.0000MHZ LVDS SMD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1092548-SG3225VAN 125.000000M-KEGA3 | SER3930CT-ND | SG3225VAN 125.000000M-KEGA3 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 125 MHz | 125 MHz | |
| Frequency Stability | 30 ppm | 30 ppm | 30 ppm |