Win Source Part Number: 1092640-SG3225HBN 100.000000M-CJGA3
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SG3225HBN
Type: XO (Standard)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±50ppm
Current - Supply (Max): 35mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): SG3225HBN 100.000000M-CJGA3SG3
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: EPSON
Other Names: 114-SG3225HBN100.000
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1092640-SG3225HBN 100.000000M-CJGA3 | 114-SG3225HBN100.000000M-CJGA3TR-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |