The SG-8101CE is a programmable CMOS crystal oscillator with a frequency range of 0.67 MHz to 170 MHz and a supply voltage of 1.98 V to 2.20 V. It operates over a temperature range of -40 °C to +105 °C with a frequency tolerance of ±20 × 10⁻⁶. The package measures 3.2 mm × 2.5 mm and supports output enable or standby functions. Current consumption is 2.9 mA typical at +25 °C and 5.8 mA maximum at +105 °C for a 170 MHz output. Output rise and fall times are 3.0 ns max for frequencies above 40 MHz and 6.0 ns max for frequencies at or below 40 MHz. The device complies with EU RoHS directive and is designed for automotive applications.
SG-8101CE 7.3728M-TCHSA0: OSC MH Product overview: SG-8101CE 7.3728M-TCHSA0 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SG-8101CE 7.3728M-TCHSA0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-SG-8101CE 7.3728M-TCHSA0 |
| Product Name | Clock and Timing IC |
| Bus Interface | CMOS |
| Package Type | Tape & Reel (TR) |
| Supply Voltage | 1.8 to 3.3 volts |