Epson Electronics America, Inc. Programmable Oscillators SG-8018CG-TJHSA

Description
XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8018CG-TJHSA-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8018CG-TJHSA-ND
Programmable Oscillators SG-8018CG-TJHSA-ND
XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators SG-8018CG-TJHSA
XTAL OSC PROG XO CMOS 1.8V-3.3V

XTAL OSC PROG XO CMOS 1.8V-3.3V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number SG-8018CG-TJHSA-ND SG-8018CG-TJHSA
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Oscillator Crystal - 510AAA140M000CAG - Richardson RFPD
Specs
Frequency 140 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Through Hole Oscillators - ECS-100AX-060 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - N82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12.5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details