Epson Electronics America, Inc. Programmable Oscillators SG-8018CE-TJHPC

Description
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8018CE-TJHPC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8018CE-TJHPC-ND
Programmable Oscillators SG-8018CE-TJHPC-ND
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead

XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-8018CE-TJHPC - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8018CE-TJHPC
Programmable Oscillators SG-8018CE-TJHPC
XTAL OSC PROG XO CMOS 1.8V-3.3V

XTAL OSC PROG XO CMOS 1.8V-3.3V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-8018CE-TJHPC-ND SG-8018CE-TJHPC
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136214P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Timers and Oscillators - CY2X014LXI156T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers