Epson Electronics America, Inc. Programmable Oscillators SG-8003CA-PCL

Description
XTAL OSC PROG XO CMOS 3.3V 50PPM
Description
XTAL OSC PROG XO CMOS 3.3V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8003CA-PCL - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8003CA-PCL
Programmable Oscillators SG-8003CA-PCL
XTAL OSC PROG XO CMOS 3.3V 50PPM

XTAL OSC PROG XO CMOS 3.3V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number SG-8003CA-PCL
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675339 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 863-510ACA135M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers