Epson Electronics America, Inc. Programmable Oscillators SG-8003CA-PCC

Description
XTAL OSC PRG XO CMOS 3.3V 100PPM
Description
XTAL OSC PRG XO CMOS 3.3V 100PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8003CA-PCC - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8003CA-PCC
Programmable Oscillators SG-8003CA-PCC
XTAL OSC PRG XO CMOS 3.3V 100PPM

XTAL OSC PRG XO CMOS 3.3V 100PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number SG-8003CA-PCC
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA155M520BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-40.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers