Epson Electronics America, Inc. Oscillators - SG-8002JF-MPT SG-8002JF-MPT

Description
Manufacturer: Epson Company Win Source Part Number: 933359-SG-8002JF-MPT Series: SG-8002 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) TTL 1 MHz ~ 125 MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch Package: Tube Package: 4-SOJ, 5.08mm pitch Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Epson Company Win Source Part Number: 933359-SG-8002JF-MPT Series: SG-8002 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) TTL 1 MHz ~ 125 MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch Package: Tube Package: 4-SOJ, 5.08mm pitch Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SG-8002JF-MPT - 933359-SG-8002JF-MPT - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SG-8002JF-MPT
933359-SG-8002JF-MPT
Oscillators - SG-8002JF-MPT 933359-SG-8002JF-MPT
Manufacturer: Epson Company Win Source Part Number: 933359-SG-8002JF-MPT Series: SG-8002 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) TTL 1 MHz ~ 125 MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch Package: Tube Package: 4-SOJ, 5.08mm pitch Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Epson Company
Win Source Part Number: 933359-SG-8002JF-MPT
Series: SG-8002
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) TTL 1 MHz ~ 125 MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Package: Tube
Package: 4-SOJ, 5.08mm pitch
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Programmable Oscillators - SG-8002JF-MPT - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8002JF-MPT
Programmable Oscillators SG-8002JF-MPT
XTAL OSC PRG XO CMOS 3.3V 100PPM

XTAL OSC PRG XO CMOS 3.3V 100PPM

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 933359-SG-8002JF-MPT SG-8002JF-MPT
Product Name Oscillators - SG-8002JF-MPT Programmable Oscillators
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BAB125M000AAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details