Epson Electronics America, Inc. Oscillators - SG-8002CE-STB SG-8002CE-STB

Description
Manufacturer: Epson Company Win Source Part Number: 933356-SG-8002CE-STB Series: SG-8002 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) TTL Programmable Oscillator 5V Standby 4-SMD, No Lead Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Epson Company Win Source Part Number: 933356-SG-8002CE-STB Series: SG-8002 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) TTL Programmable Oscillator 5V Standby 4-SMD, No Lead Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SG-8002CE-STB - 933356-SG-8002CE-STB - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SG-8002CE-STB
933356-SG-8002CE-STB
Oscillators - SG-8002CE-STB 933356-SG-8002CE-STB
Manufacturer: Epson Company Win Source Part Number: 933356-SG-8002CE-STB Series: SG-8002 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) TTL Programmable Oscillator 5V Standby 4-SMD, No Lead Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Epson Company
Win Source Part Number: 933356-SG-8002CE-STB
Series: SG-8002
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) TTL Programmable Oscillator 5V Standby 4-SMD, No Lead
Package: Bulk
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 933356-SG-8002CE-STB
Product Name Oscillators - SG-8002CE-STB
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 7675294 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details