EPSON America, Inc. 5V Clock and Timing IC SG-8002CA-STC

Description
XTAL OSC PROG XO TTL 5V 100PPM Product overview: SG-8002CA-STC from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-SG-8002CA-STC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XTAL OSC PROG XO TTL 5V 100PPM Product overview: SG-8002CA-STC from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-SG-8002CA-STC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Clock and Timing IC - 169-SG-8002CA-STC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Clock and Timing IC
169-SG-8002CA-STC
5V Clock and Timing IC 169-SG-8002CA-STC
XTAL OSC PROG XO TTL 5V 100PPM Product overview: SG-8002CA-STC from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-SG-8002CA-STC can be used for catalog matching and distributor lookup.

XTAL OSC PROG XO TTL 5V 100PPM Product overview: SG-8002CA-STC from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-SG-8002CA-STC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 169-SG-8002CA-STC
Product Name 5V Clock and Timing IC
Bus Interface TTL
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 7PF Clock and Timing IC - 171-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - MC6840CP - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers
TLC555M Low Power LinCMOS<TM> Timer - TLC555MJG - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
2 suppliers