Epson Electronics America, Inc. Programmable Oscillators SG-8002CA-SHM

Description
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8002CA-SHM-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8002CA-SHM-ND
Programmable Oscillators SG-8002CA-SHM-ND
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Standby 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-8002CA-SHM - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8002CA-SHM
Programmable Oscillators SG-8002CA-SHM
XTAL OSC PROG XO CMOS 5V 100PPM

XTAL OSC PROG XO CMOS 5V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-8002CA-SHM-ND SG-8002CA-SHM
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / ROHS ESD-P - ROS-39702PH19R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillator Crystal - 510AAA91M0000AAGR - Richardson RFPD
Specs
Frequency 91 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details