Epson Electronics America, Inc. Programmable Oscillators SG-8002CA-PHM

Description
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8002CA-PHM-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8002CA-PHM-ND
Programmable Oscillators SG-8002CA-PHM-ND
XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 55MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-8002CA-PHM - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8002CA-PHM
Programmable Oscillators SG-8002CA-PHM
XTAL OSC PROG XO CMOS 5V 100PPM

XTAL OSC PROG XO CMOS 5V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-8002CA-PHM-ND SG-8002CA-PHM
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA4M00000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - LMC555CN - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details