Epson Electronics America, Inc. Programmable Oscillators - SG-8002CA-PCB SG-8002CA-PCB

Description
Manufacturer: EPSON Win Source Part Number: 794184-SG-8002CA-PCB Series: SG-8002 Packaging: Tube Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Height: 0.055" (1.40mm) Frequency Stability: ±50ppm Programmable Type: Programmed by Digi-Key (Enter your frequency in Web Order Notes) Available Frequency Range: 1MHz ~ 125MHz Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Maximum Supply Current: 28mA Current - Supply (Disable) (Maximum): 16mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPSON Win Source Part Number: 794184-SG-8002CA-PCB Series: SG-8002 Packaging: Tube Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Height: 0.055" (1.40mm) Frequency Stability: ±50ppm Programmable Type: Programmed by Digi-Key (Enter your frequency in Web Order Notes) Available Frequency Range: 1MHz ~ 125MHz Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Maximum Supply Current: 28mA Current - Supply (Disable) (Maximum): 16mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8002CA-PCB - 794184-SG-8002CA-PCB - Win Source Electronics
Laguna Hills, CA, United States
Programmable Oscillators - SG-8002CA-PCB
794184-SG-8002CA-PCB
Programmable Oscillators - SG-8002CA-PCB 794184-SG-8002CA-PCB
Manufacturer: EPSON Win Source Part Number: 794184-SG-8002CA-PCB Series: SG-8002 Packaging: Tube Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Height: 0.055" (1.40mm) Frequency Stability: ±50ppm Programmable Type: Programmed by Digi-Key (Enter your frequency in Web Order Notes) Available Frequency Range: 1MHz ~ 125MHz Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Maximum Supply Current: 28mA Current - Supply (Disable) (Maximum): 16mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: EPSON
Win Source Part Number: 794184-SG-8002CA-PCB
Series: SG-8002
Packaging: Tube
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: CMOS
Height: 0.055" (1.40mm)
Frequency Stability: ±50ppm
Programmable Type: Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range: 1MHz ~ 125MHz
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Maximum Supply Current: 28mA
Current - Supply (Disable) (Maximum): 16mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Oscillators - SG-8002CA-PCB-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8002CA-PCB-ND
Programmable Oscillators SG-8002CA-PCB-ND
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Enable/Disable 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators SG-8002CA-PCB
XTAL OSC PROG XO CMOS 3.3V 50PPM

XTAL OSC PROG XO CMOS 3.3V 50PPM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 794184-SG-8002CA-PCB SG-8002CA-PCB-ND SG-8002CA-PCB
Product Name Programmable Oscillators - SG-8002CA-PCB Programmable Oscillators Programmable Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - 9513AJC - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details