75MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SOJ, 5.08mm pitch
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | SE3511TR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SOJ, 5.08mm pitch |
| Frequency Stability | 100 ppm |