Epson Electronics America, Inc. Oscillators SG-51PTJ 32.7680MC:ROHS

Description
32.768MHz XO (Standard) TTL Oscillator 5V Enable/Disable 14-DIP, 4 Leads (Full Size)
Request a Quote Datasheet
Description
32.768MHz XO (Standard) TTL Oscillator 5V Enable/Disable 14-DIP, 4 Leads (Full Size)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SG-51PTJ32.7680MC:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz XO (Standard) TTL Oscillator 5V Enable/Disable 14-DIP, 4 Leads (Full Size)

32.768MHz XO (Standard) TTL Oscillator 5V Enable/Disable 14-DIP, 4 Leads (Full Size)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SG-51PTJ32.7680MC:ROHS-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size)
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK62A2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ACA30M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers