Epson Toyocom Corporation Electrical Parts - SG-3040LC SG-3040LC

Description
Manufacturer: Epson ToYoCom Win Source Part Number: 1248355-SG-3040LC Manufacturer Homepage: www.epsontoyocom.co. jp Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Epson ToYoCom Win Source Part Number: 1248355-SG-3040LC Manufacturer Homepage: www.epsontoyocom.co. jp Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SG-3040LC - 1248355-SG-3040LC - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SG-3040LC
1248355-SG-3040LC
Electrical Parts - SG-3040LC 1248355-SG-3040LC
Manufacturer: Epson ToYoCom Win Source Part Number: 1248355-SG-3040LC Manufacturer Homepage: www.epsontoyocom.co. jp Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Epson ToYoCom
Win Source Part Number: 1248355-SG-3040LC
Manufacturer Homepage: www.epsontoyocom.co.jp
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1248355-SG-3040LC
Product Name Electrical Parts - SG-3040LC
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA10M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OCXOWT-AV320MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI062T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 62.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers