Epson Toyocom Corporation Electrical Parts - SG-3030JF SG-3030JF

Description
Manufacturer: Epson ToYoCom Win Source Part Number: 1248353-SG-3030JF Manufacturer Homepage: www.epsontoyocom.co. jp Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Epson ToYoCom Win Source Part Number: 1248353-SG-3030JF Manufacturer Homepage: www.epsontoyocom.co. jp Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SG-3030JF - 1248353-SG-3030JF - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SG-3030JF
1248353-SG-3030JF
Electrical Parts - SG-3030JF 1248353-SG-3030JF
Manufacturer: Epson ToYoCom Win Source Part Number: 1248353-SG-3030JF Manufacturer Homepage: www.epsontoyocom.co. jp Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Epson ToYoCom
Win Source Part Number: 1248353-SG-3030JF
Manufacturer Homepage: www.epsontoyocom.co.jp
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1248353-SG-3030JF
Product Name Electrical Parts - SG-3030JF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - X109-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7556ISD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details